EN
  • EN
  • DE

MMBZ5238BW-7-F

Part No MMBZ5238BW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 8.7V 5% 8Ohm 350mW 3-Pin SOT-23 T/R / DIODE ZENER 8.7V 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Voltage - Zener (Nom) (Vz) 8.7V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 3μA @ 6.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 103635-MMBZ5238BW-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MMBZ5238BW
Introduction Date July 10, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MMBZ5238BW-7-F CAD Model

Description

Product Overview: MMBZ5238BW-7-F from Diodes Incorporated

The MMBZ5238BW-7-F is a high-quality, surface-mount Zener diode developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to provide precise voltage regulation and is commonly used in a wide range of electronic applications such as power supply circuits, voltage references, and protection circuits.

Key Features

  • Voltage Regulation: The MMBZ5238BW-7-F offers a Zener voltage of 8.7 volts, making it suitable for applications requiring a stabilized voltage within this range.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
  • Tolerance: The diode features a standard tolerance of ±5%, providing a balance between precision and affordability.
  • Package: Encased in a small SOT-323 package, the MMBZ5238BW-7-F is ideal for space-constrained applications, offering excellent power density.
  • RoHS Compliant: This product complies with the RoHS directive, meaning it is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

Applications

The MMBZ5238BW-7-F is versatile and can be implemented in various electronic devices. Its primary applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the MMBZ5238BW-7-F is no exception. Each diode is manufactured with stringent quality control measures, ensuring that it meets the high standards expected by consumers and professionals alike. The product's robust design ensures long-term reliability, even in demanding environments.

In summary, the MMBZ5238BW-7-F Zener diode from Diodes Incorporated is a compact, efficient, and reliable component suitable for a broad array of voltage regulation applications. Its compliance with RoHS standards and the manufacturer's reputation for quality make it a smart choice for designers and engineers looking to incorporate a dependable voltage regulator into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess