EN
  • EN
  • DE

1PS70SB16,115

Part No 1PS70SB16,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description NOW NEXPERIA 1PS70SB16 - RECTIFI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1492206-1PS70SB16,115
Ultra Librarian 3D Model Ultra Librarian 1PS70SB16,115 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess