Product Overview: MMBD4448HTM-7-F-89 from Diodes Incorporated
The MMBD4448HTM-7-F-89 is a high-speed switching diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is engineered to meet the stringent requirements of fast electronic circuits where rapid switching is a critical parameter.
Key Features
- High-Speed Switching: The diode offers quick and efficient switching capabilities, making it suitable for high-frequency applications.
- Surface Mount Package: It comes in a compact SOT-23 package, which is ideal for automated assembly processes and saves board space.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
- High Reliability: With its robust design, the MMBD4448HTM-7-F-89 ensures a long operational life and stable performance.
- RoHS Compliant: The product complies with the RoHS directive, making it environmentally friendly by avoiding the use of hazardous substances.
Applications
The versatility of the MMBD4448HTM-7-F-89 makes it suitable for a wide range of applications, including:
- High-speed switching in digital circuits
- Power management in portable devices
- Signal processing
- Switching power supplies
- Inverter circuits
- High-frequency rectification
Technical Specifications
Some of the key specifications of the MMBD4448HTM-7-F-89 include:
- Reverse Voltage: 100V
- Forward Current: 200mA
- Power Dissipation: 350mW
- Operating Temperature Range: -55°C to +150°C
The MMBD4448HTM-7-F-89 from Diodes Incorporated is a testament to the company's commitment to providing high-performance components that cater to the evolving needs of the electronics industry. With its high-speed switching capabilities and low power loss, this diode is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic applications.