EN
  • EN
  • DE

MMBD4448HTC

Part No MMBD4448HTC
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT FAST SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224869-MMBD4448HTC
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD4448HTC CAD Model

Description

Diodes Incorporated MMBD4448HTC High-Speed Switching Diode

The MMBD4448HTC from Diodes Incorporated is a high-speed switching diode that is designed to deliver fast switching performance with low leakage current. This diode is encapsulated in a compact SOT-23 package, which makes it ideal for high-density circuit board designs where space is at a premium.

The MMBD4448HTC is characterized by its high switching speed, typically less than 4ns, which is essential for high-frequency applications. The diode can handle continuous reverse voltage up to 75V, ensuring it can be used in a variety of electronic circuits without the risk of breakdown. Moreover, its forward current capability of 150mA makes it suitable for moderate current applications.

One of the key features of the MMBD4448HTC is its low forward voltage drop, typically around 0.715V at 10mA, which ensures high efficiency and reduces thermal stress within the circuit. The low leakage current of less than 2.5µA at 75V also contributes to the diode's efficiency, making it an excellent choice for power-sensitive designs.

This diode is commonly used in high-speed switching applications such as inverters, converters, and logic circuits. It is also suitable for use in multiplexing and demultiplexing applications, as well as for clamping and protection in circuits where fast switching is required.

With its robust design, the MMBD4448HTC is capable of withstanding the tough conditions of industrial environments. It also features low capacitance, which minimizes the impact on signal integrity in high-speed signal switching. This makes it an ideal component for telecommunications, computing, and other high-speed signal processing applications.

The MMBD4448HTC from Diodes Incorporated is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. This commitment to environmental responsibility makes it a suitable choice for modern electronic designs that prioritize sustainability.

Whether you're designing a sophisticated digital communication system or a simple high-speed switch, the MMBD4448HTC offers the performance, reliability, and compact form factor necessary to meet your circuit requirements.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess