EN
  • EN
  • DE

MBRF20150CT-LJ MBRF20150CT

Part No MBRF20150CT-LJ MBRF20150CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220F
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 732464-MBRF20150CT-LJ MBRF20150CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRF20150CT-LJ MBRF20150CT CAD Model

Description

MBRF20150CT-LJ MBRF20150CT - Diodes Incorporated

The MBRF20150CT-LJ MBRF20150CT from Diodes Incorporated is a robust rectifier diode designed for high-efficiency power management and conversion applications. This component is part of a series that is well-regarded for its high voltage capability, reliability, and performance in a compact, surface-mount package. The MBRF20150CT-LJ is a perfect solution for designers looking to improve power density and efficiency in their systems.

Key Features:

  • High Voltage Tolerance: With a maximum repetitive peak reverse voltage of 150V, this Schottky barrier rectifier is suitable for high voltage applications.
  • High Current Capacity: It can handle an average rectified forward current of 20A, making it ideal for handling high power levels.
  • Low Power Loss: The low forward voltage drop minimizes power loss, contributing to the overall efficiency of the application it is used in.
  • Dual Diode Configuration: The device features two diodes connected in a common cathode configuration, offering flexibility in design for full-wave rectification.
  • Thermal Performance: The MBRF20150CT-LJ has an excellent thermal transfer performance due to its metal substrate, allowing for better heat dissipation.
  • Surface-Mount Package: Its TO-220F package is designed for easy mounting on PCBs and is suitable for automated assembly processes.

Applications:

The MBRF20150CT-LJ is widely used in a variety of power conversion applications, which include:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes in inverter systems
  • Battery chargers
  • Automotive applications
  • High-frequency rectification circuits

With its combination of high-efficiency, reliability, and space-saving design, the MBRF20150CT-LJ from Diodes Incorporated is an excellent choice for engineers and designers who require a high-performance rectification solution. It ensures that the electronic devices it is incorporated into maintain optimal performance, with reduced heat generation and power loss.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess