EN
  • EN
  • DE

MBRB20100CT

Part No MBRB20100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Standard Package 50
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Arrays
Series Automotive AEC-Q101
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 840mV @ 10A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 100µA @ 100V
Mounting Style SMD/SMT
Package TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package TO-263 (D2Pak)
Catalog Schottky Diode Array
Win Source Part Number 074306-MBRB20100CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB20100CT CAD Model

Description

MBRB20100CT Schottky Barrier Rectifier

The MBRB20100CT from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is particularly suitable for switch-mode power supplies, high-frequency DC-DC converters, freewheeling diodes, and polarity protection applications.

With a maximum repetitive peak reverse voltage of 100V and an average rectified forward current of 20A, the MBRB20100CT is capable of handling high current and voltage requirements with ease. The device is packaged in a TO-263 (D2PAK) form factor, which provides a compact footprint while allowing for good heat dissipation.

One of the key features of the MBRB20100CT is its low forward voltage drop, which enhances system efficiency by reducing power losses during conduction. This characteristic is especially beneficial in applications where power efficiency is critical. Additionally, the device has a high surge current capability, which ensures reliability and longevity even under extreme conditions.

The MBRB20100CT is also characterized by its fast switching speed, which minimizes switching losses and improves performance in high-frequency applications. This makes it an excellent choice for modern, energy-efficient power supply designs.

Moreover, the device's Schottky barrier design offers superior thermal performance compared to traditional rectifiers, further increasing its reliability and operational lifespan. Its low power and thermal characteristics make it an environmentally friendly choice for energy-conscious designs.

In summary, the MBRB20100CT Schottky barrier rectifier from Diodes Incorporated is a robust, efficient, and reliable component that meets the demands of a wide range of power conversion and management applications. Its high current capacity, low forward voltage drop, and fast switching speeds make it an ideal choice for designers looking to optimize their power systems for performance and efficiency.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by Diodes Incorporated, which offers comprehensive information to ensure proper integration of the MBRB20100CT into their designs.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8460 $52.6140
19+ $5.4760 $104.0440
29+ $5.2910 $153.4390
41+ $4.9210 $201.7610
53+ $4.7360 $251.0080
66+ $4.5510 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess