EN
  • EN
  • DE

MBR6030PT

Part No MBR6030PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V TO3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 750mV @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 207721-MBR6030PT
Ultra Librarian 3D Model Ultra Librarian MBR6030PT CAD Model

Description

Introducing the MBR6030PT Schottky Rectifier from Diodes Incorporated

The MBR6030PT is a high-performance Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is engineered to cater to the demanding needs of high-frequency power systems, offering exceptional efficiency and reliability. Its design is optimized for a range of applications, including power supplies, inverters, and as a freewheeling diode in various power converters.

Key Features and Benefits

  • High Current Capability: With a forward current rating of 60A, the MBR6030PT is capable of handling high current applications with ease, making it suitable for heavy-duty operations.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which results in reduced power loss and improved system efficiency, especially critical in high-power and high-frequency applications.
  • High Surge Capacity: Its surge overload rating ensures that the rectifier can withstand transient excess currents, providing robust protection for sensitive electronic components.
  • High-Temperature Operation: The MBR6030PT is designed to perform reliably in environments with elevated temperatures, maintaining its integrity and functionality.
  • Package: Encased in a TO-247 package, the MBR6030PT offers a compact footprint while allowing for effective heat dissipation, which is crucial for maintaining performance and longevity.

Applications

The versatility of the MBR6030PT makes it an ideal choice for a broad spectrum of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • DC-DC converters
  • Free-wheeling diodes in variable speed drives
  • Battery charging systems
  • Automotive applications

Diodes Incorporated's commitment to quality and performance is evident in the MBR6030PT Schottky rectifier. It is designed to meet the stringent requirements of modern electronic systems, delivering both efficiency and durability. Whether you're designing a power supply unit or looking to improve the efficiency of an existing system, the MBR6030PT provides a reliable solution that engineers and technicians can trust.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their customer support for personalized assistance.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0346 $60.4152
28+ $4.1314 $115.6792
44+ $4.0021 $176.0924
60+ $3.8727 $232.3620
78+ $3.7445 $292.0710
104+ $3.3564 $349.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess