EN
  • EN
  • DE

MBR4030PT

Part No MBR4030PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 40A SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Maximum) @ If 700mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
RoHS State Request Verification
Win Source Part Number 1216144-MBR4030PT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name MBR4030PT
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MBR4030PT CAD Model

Description

MBR4030PT Schottky Rectifier from Diodes Incorporated

The MBR4030PT is a robust and efficient Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is engineered to offer low forward voltage drop and high surge current capability, making it an ideal choice for applications requiring efficient power management and conversion.

Key Features

  • High Current Capability: The MBR4030PT is capable of handling a high forward continuous current of 30A, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky rectifier ensures minimal power loss during the conduction phase, enhancing overall efficiency.
  • High Surge Current Capability: It is designed to withstand surge currents, ensuring reliability and robustness during transient conditions.
  • Dual Rectifier Configuration: The device features a common cathode dual rectifier configuration, which simplifies the design of bridge circuits.
  • Power Package: The MBR4030PT is housed in a TO-3P package, known for its excellent power dissipation and thermal performance.
  • Operating Temperature Range: This rectifier operates within a wide temperature range of -65°C to 150°C, suitable for various industrial environments.

Applications

The MBR4030PT is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery chargers
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The MBR4030PT is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With its advanced features and robust design, the MBR4030PT Schottky rectifier is an excellent choice for engineers and designers looking for a reliable component for their power management solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess