EN
  • EN
  • DE

QT10GU-AX

Part No QT10GU-AX
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description BASEBAND CHIP DBDC, WIFI 6, 4X4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHz, WiFi
Protocol 802.11a/b/g/-c/ax, 802.11b/g/-x
Frequency 2.4GHz, 5GHz
Mounting Type Surface Mount
Package / Case 546-FBGA, FCBGA
Supplier Device Package 546-FCBGA (17x17)
Base Product Number QT10
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 995451-QT10GU-AX
Ultra Librarian 3D Model Ultra Librarian QT10GU-AX CAD Model

Description

ON Semiconductor QT10GU-AX: A High-Performance Power Management Solution

The QT10GU-AX is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced semiconductor device is engineered to address the demanding needs of modern electronic systems, offering a blend of performance, efficiency, and reliability.

At the heart of the QT10GU-AX lies its ability to provide precise power control and management, which is essential for optimizing the performance and extending the life of electronic products. This PMIC is well-suited for a variety of applications, including but not limited to, portable devices, networking equipment, and industrial systems.

The QT10GU-AX stands out with its robust feature set, including high-efficiency voltage regulation, integrated protection circuits, and a flexible power sequencing capability. This ensures that each connected component receives the correct voltage and current levels at the right time, thereby enhancing system stability and functionality.

Key Features:

  • High-efficiency voltage regulation for optimized power consumption
  • Advanced protection features to safeguard against overcurrent, overvoltage, and thermal events
  • Flexible power sequencing for controlled startup and shutdown procedures
  • Compact form factor suitable for space-constrained applications
  • Low quiescent current to extend battery life in portable devices
  • Wide operating temperature range to ensure reliability in various environments

The QT10GU-AX is also characterized by its ease of integration into existing designs, thanks to its compatibility with a broad range of microcontrollers and processors. Its small footprint and low quiescent current make it an excellent choice for battery-powered applications where space and power efficiency are critical.

With its combination of performance, efficiency, and advanced features, the QT10GU-AX from ON Semiconductor is the ideal power management solution for designers looking to enhance their products with reliable and efficient power delivery.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess