EN
  • EN
  • DE

MBR2045CTI

Part No MBR2045CTI
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 45V 10A TO251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 800mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 45V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 719357-MBR2045CTI
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR2045CTI CAD Model

Description

Diodes Incorporated MBR2045CTI Schottky Barrier Rectifier

The MBR2045CTI is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed to meet the stringent requirements of modern electronic circuits. This rectifier is known for its low forward voltage drop and high surge current capability, which makes it an excellent choice for applications requiring efficient power management and conversion.

Constructed with a metal silicon junction, this device is inherently low in leakage current and has a maximum repetitive reverse voltage of 45V. The MBR2045CTI can handle a forward continuous current of 20A, providing robust performance for a wide range of applications. Its peak repetitive reverse surge current is 0.5A, and it boasts a maximum forward voltage of 0.83V at 10A, ensuring minimal power loss during operation.

The package of the MBR2045CTI is the ITO-220AB, which is not only compact but also offers excellent thermal performance. This package allows the device to operate efficiently even at high temperatures, with a junction temperature range of -65°C to 150°C, making it suitable for various challenging environments.

One of the key features of the MBR2045CTI is its fast switching capability, which is critical in applications like power supplies, DC-DC converters, and freewheeling diodes in converters and motor control circuits. Its low power loss and high efficiency make it well-suited for high-frequency applications and energy-sensitive devices.

The MBR2045CTI is also characterized by its high reliability, with a guard ring for enhanced rugged transient performance. This feature protects the device from voltage spikes and other transient events that can occur in electrical circuits, ensuring a longer operational lifespan.

Overall, the MBR2045CTI from Diodes Incorporated is a robust and efficient solution for engineers looking to improve the performance of their power management systems. Its combination of low forward voltage, high surge capability, and fast switching speed makes it an ideal choice for a wide variety of applications in the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6958 $59.1430
205+ $0.5710 $117.0550
315+ $0.5532 $174.2580
435+ $0.5352 $232.8120
560+ $0.5174 $289.7440
750+ $0.4638 $347.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess