EN
  • EN
  • DE

LT2A05

Part No LT2A05
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 2A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 2A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 072352-LT2A05
Ultra Librarian 3D Model Ultra Librarian LT2A05 CAD Model

Description

Introducing the LT2A05 from Diodes Incorporated

The LT2A05 is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance component is engineered to provide efficient, low-voltage operation, making it an ideal choice for a wide range of electronic applications. With its compact design and robust construction, the LT2A05 is set to meet the demands of modern electronic circuits.

Key Features

  • Low Forward Voltage Drop: The LT2A05 boasts a low forward voltage drop, which enhances the overall efficiency of the device by minimizing power loss during operation.
  • High Current Capability: This rectifier can handle high currents, making it suitable for applications that require a robust current flow without compromising performance.
  • High Surge Capability: With its excellent surge handling capacity, the LT2A05 can withstand transient overloads, providing reliable performance and protection for sensitive electronic components.
  • Thermal Performance: The device is designed with optimal thermal performance in mind, ensuring it operates effectively under a wide range of temperature conditions.

Applications

The versatility of the LT2A05 allows it to be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Power management systems
  • LED lighting
  • Telecommunication equipment

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products, and the LT2A05 is no exception. It is manufactured using the latest technologies and rigorously tested to ensure it meets the highest standards of reliability and performance. Users can trust the LT2A05 to deliver consistent, long-lasting operation in their electronic devices.

Environmental Considerations

The LT2A05 is designed with environmental responsibility in mind. It complies with RoHS directives, indicating that it is free from hazardous substances. This commitment to sustainability makes the LT2A05 an environmentally friendly choice for businesses and consumers looking to reduce their ecological footprint.

In conclusion, the LT2A05 Schottky barrier rectifier from Diodes Incorporated represents a blend of efficiency, reliability, and environmental consciousness, making it a top choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess