EN
  • EN
  • DE

LM2903AQTH-13

Part No LM2903AQTH-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Differential
Number of Elements 2
Output Type -
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1.7mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-TSSOP
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357454-LM2903AQTH-13
Ultra Librarian 3D Model Ultra Librarian LM2903AQTH-13 CAD Model

Description

Product Overview: LM2903AQTH-13 from Diodes Incorporated

The LM2903AQTH-13 is a high-quality, dual differential comparator from Diodes Incorporated, designed to offer reliable and efficient performance in a wide range of electronic applications. This precision device is an essential component for systems requiring voltage or current monitoring, level detection, and signal processing.

Key Features

  • Voltage Range: The LM2903AQTH-13 operates at a wide voltage range, making it suitable for various applications that require a flexible power supply.
  • Dual Comparators: It includes two independent comparators that provide the ability to monitor and compare two separate input signals simultaneously.
  • Low Current Consumption: Designed for energy-conscious applications, the device offers low current draw, which helps in extending battery life in portable devices.
  • Output Compatibility: The open-collector outputs allow for direct interfacing with a variety of logic systems, making it a versatile choice for integration into digital circuits.
  • Robust Design: The LM2903AQTH-13 is built to handle challenging environmental conditions, ensuring consistent performance and a long operational lifespan.

Applications

The LM2903AQTH-13 is ideal for use in numerous applications across various industries. Some common uses include:

  • Industrial control systems
  • Battery chargers
  • Power supply monitoring
  • Automotive systems
  • Signal conditioning
  • Threshold detection and window comparators

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the LM2903AQTH-13 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The LM2903AQTH-13 is compliant with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly components.

For designers and engineers looking for a reliable and versatile comparator, the LM2903AQTH-13 from Diodes Incorporated is an excellent choice that promises to deliver top-notch performance and durability.

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1419 $50.3745
755+ $0.1328 $100.2640
1,175+ $0.1282 $150.6350
1,680+ $0.1191 $200.0880
2,185+ $0.1145 $250.1825
2,730+ $0.1099 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess