EN
  • EN
  • DE

LM2902T14-13

Part No LM2902T14-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / DUAL AND QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.3V/μs
Gain Bandwidth Product 700kHz
Current - Input Bias 20nA
Voltage - Input Offset 7mV
Current - Supply 3mA
Current - Output / Channel 50μA
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804062-LM2902T14-13
Ultra Librarian 3D Model Ultra Librarian LM2902T14-13 CAD Model

Description

Product Overview

The LM2902T14-13 is a remarkable quad operational amplifier (op-amp) designed and manufactured by Diodes Incorporated, a leading provider in the semiconductor market. This product is tailored for applications requiring multiple op-amps while maintaining consistency in performance and power efficiency.

Key Features

  • Wide Range of Supply Voltages: The LM2902T14-13 operates on supply voltages ranging from 3V to 32V for single-supply applications and from ±1.5V to ±16V for dual-supply configurations. This flexibility allows it to be used in a diverse set of applications.
  • Low Supply Current: With a low supply current draw, this op-amp is an excellent choice for battery-powered devices and energy-conscious applications.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which makes the LM2902T14-13 suitable for single-supply operation and simplifies its integration into various circuit designs.
  • Differential Input Voltage Range: The device can handle differential input voltage levels equal to the supply voltage, providing designers with greater flexibility in signal conditioning tasks.

Applications

The LM2902T14-13 is versatile in its use, catering to a wide spectrum of applications such as:

  • Transducer amplifiers
  • DC gain blocks
  • All conventional op-amp circuits
  • Battery-powered devices
  • Power supply control

Package and Quality

Encased in a TSSOP-14 package, the LM2902T14-13 is designed with a small footprint, making it ideal for space-constrained applications without compromising on performance. The product adheres to Diodes Incorporated's commitment to quality and reliability, ensuring a long operational life and consistency across various temperature ranges.

Environmental Compliance

Diodes Incorporated ensures that the LM2902T14-13 meets environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental stewardship makes the LM2902T14-13 an eco-friendly choice for your electronic designs.

With its robust feature set and reliable performance, the LM2902T14-13 from Diodes Incorporated stands out as a top choice for designers looking for a high-quality quad operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2203 $58.3795
640+ $0.1808 $115.7120
990+ $0.1751 $173.3490
1,365+ $0.1695 $231.3675
1,765+ $0.1639 $289.2835
2,360+ $0.1469 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,455 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess