EN
  • EN
  • DE

LM2901T14-13

Part No LM2901T14-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMP DIFF QUAD 14TSSOP / DUAL AND QUAD DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Differential
Number of Elements 4
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 250nA at 5V
Current - Output (Typ) 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803315-LM2901T14-13
Ultra Librarian 3D Model Ultra Librarian LM2901T14-13 CAD Model

Description

Product Overview: LM2901T14-13

The LM2901T14-13 is a robust and versatile quad differential comparator manufactured by Diodes Incorporated, designed to operate over a wide range of voltages and temperatures. This integrated circuit is engineered to provide reliable performance in a variety of applications, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Voltage Range: The device can function across a wide supply voltage range from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply configurations, granting it flexibility in various power environments.
  • Temperature Resilience: With an operating temperature range of -40°C to +125°C, the LM2901T14-13 is suitable for harsh conditions and can maintain stable operation in extreme thermal scenarios.
  • Low Current Drain: It features a low current drain independent of the supply voltage, which is particularly advantageous for battery-powered devices, contributing to energy efficiency and longer battery life.
  • Input Offset Voltage: The comparator is designed with a typical input offset voltage of 2mV, which allows for precise comparisons of signals with minimal error.
  • Output Configuration: The open-collector output facilitates wired-AND connections, offering a simple way to connect multiple outputs to achieve a logical intersection of signals.

Applications

The LM2901T14-13 is adept at handling a multitude of applications due to its robustness and versatility. It is commonly used in:

  • Limit comparators
  • Voltage and current monitoring systems
  • Motor controllers
  • Relay drivers
  • Signal converters
  • Window comparators
  • Various analog-to-digital conversion tasks

Reliability and Quality

Diodes Incorporated is known for its commitment to high-quality products, and the LM2901T14-13 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance consistency. The device comes in a TSSOP-14 package, which is conducive to space-saving on printed circuit boards (PCBs) while still providing ease of integration into various electronic systems.

Whether your design requires a dependable comparator for a simple threshold detection or a complex array of signal processing tasks, the LM2901T14-13 from Diodes Incorporated stands as a solid choice to meet your circuit design needs.

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2673 $50.7870
400+ $0.2501 $100.0400
625+ $0.2415 $150.9375
895+ $0.2242 $200.6590
1,160+ $0.2156 $250.0960
1,450+ $0.2070 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,323 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess