EN
  • EN
  • DE

LL4148-13

Part No LL4148-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN 75V 150MA MINI MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 5μA @ 75V
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1052607-LL4148-13
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LL4148-13 CAD Model

Description

Diodes Incorporated LL4148-13: High-Speed Switching Diode

The LL4148-13 from Diodes Incorporated is a high-speed switching diode that is widely recognized for its reliability and efficiency. This small signal diode is designed for fast switching applications, making it a perfect choice for high-frequency circuits. The LL4148-13 is encapsulated in a miniature package, making it ideal for compact electronic designs.

With its high-speed switching capability, this diode is capable of operating at very short reverse recovery times, typically in the nanosecond range. This feature allows for rapid switching between the conducting and non-conducting states, which is critical for applications such as inverters, converters, and high-frequency signal processing.

The LL4148-13 boasts a continuous reverse voltage of 75V and a forward continuous current of 200mA, making it suitable for a broad range of applications. Its low forward voltage drop ensures high efficiency, which is essential in power-sensitive designs. Additionally, the diode's low leakage current contributes to its overall performance by minimizing power loss when in the reverse-biased state.

Constructed with high-quality materials, the LL4148-13 is designed to withstand the demanding conditions of industrial and commercial environments. It meets the stringent requirements of RoHS and is lead-free, which makes it an environmentally friendly choice for manufacturers concerned with sustainability.

The LL4148-13 diode is available in a DO-35 glass package, which provides a hermetic seal and protects the internal semiconductor from environmental factors, such as moisture and dust. This packaging also allows for easy integration into a variety of circuit boards and is compatible with high-volume assembly processes.

In summary, the LL4148-13 from Diodes Incorporated is a highly versatile and reliable component that is well-suited for high-speed switching applications in both digital and analog circuits. Its compact size, efficient operation, and robust construction make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess