EN
  • EN
  • DE
  • IT

LD1084-ADJTR

Part No LD1084-ADJTR
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0937+
Reference case TO-263
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 754181-LD1084-ADJTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1084-ADJTR CAD Model

Description

Diodes Incorporated LD1084-ADJTR Adjustable Voltage Regulator

The LD1084-ADJTR from Diodes Incorporated is a versatile, high-performance adjustable voltage regulator designed to cater to a wide range of applications. This component is capable of providing local on-card regulation, eliminating the distribution problems associated with single-point regulation. It is particularly well-suited for applications requiring a well-regulated power supply with a high output voltage and current capability.

The LD1084-ADJTR offers an adjustable output voltage that can be set from 1.25V to a maximum of 30V using two external resistors. This feature provides the flexibility needed to customize the output voltage to fit specific requirements. The device is capable of delivering up to 5A of output current, which makes it ideal for high-power applications.

One of the key features of this adjustable voltage regulator is its low dropout voltage, which ensures efficient operation even when the input voltage is only slightly higher than the output voltage. This low dropout characteristic is particularly beneficial in battery-operated devices where maximizing the use of available battery voltage is crucial.

The LD1084-ADJTR also boasts excellent load and line regulation, ensuring a stable output voltage even with varying input voltages and output loads. This stability is critical in sensitive electronic devices where voltage fluctuations can lead to performance issues or damage.

Additionally, the device includes built-in protection features such as over-current protection, thermal overload protection, and safe area protection. These safety mechanisms help to safeguard the regulator and connected components from potential damage due to abnormal operating conditions.

The LD1084-ADJTR comes in a TO-263 (D2PAK) package, which is known for its compact size and ability to handle high power levels. This package makes it suitable for space-constrained applications while still providing the necessary thermal performance for heat dissipation.

In summary, the LD1084-ADJTR adjustable voltage regulator from Diodes Incorporated is a reliable and efficient solution for a variety of power regulation needs. Its adjustability, high current capability, low dropout performance, and protection features make it a valuable component in any power supply design.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess