EN
  • EN
  • DE

KBP306G

Part No KBP306G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER KBP TUBE 35PCS / Single Phase 3.0 AMPS. Glass Passivated Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBP
Supplier Device Package KBP
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804677-KBP306G
Ultra Librarian 3D Model Ultra Librarian KBP306G CAD Model

Description

The KBP306G is a single-phase bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust rectifier is designed to convert an input of alternating current (AC) into a steady direct current (DC), making it an essential component in a wide range of electronic applications.

Key Features

  • High Current Capability: The KBP306G is capable of handling a high forward current of 3A, making it suitable for various power supply applications.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (VRRM) of 600V, which ensures it can withstand high voltage environments.
  • Surge Overload Rating: This bridge rectifier has an impressive surge overload rating, which helps protect circuits from voltage spikes.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which promotes high efficiency and reduces thermal stress on the component.
  • Reliability: Diodes Incorporated is known for its reliability, and the KBP306G is no exception, with a high level of performance stability over its operational lifespan.

Applications

The KBP306G is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • DC power equipment
  • Adapters
  • Battery chargers
  • Office machines and automation

Physical Characteristics

With a KBP package, the KBP306G is designed for through-hole mounting, which allows for easy assembly and integration into various circuit designs. Its compact size and the ability to operate over a wide temperature range make it suitable for compact power supplies and other applications where space is at a premium.

Environmental and Safety Standards

The KBP306G adheres to international environmental and safety standards, ensuring that it can be used in products that are marketed globally. It is compliant with RoHS directives, which restricts the use of certain hazardous materials in electronic equipment.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess