EN
  • EN
  • DE

HER603-T

Part No HER603-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 6A R6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package R-6
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1036956-HER603-T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HER603-T CAD Model

Description

Product Overview: HER603-T from Diodes Incorporated

The HER603-T is a high-efficiency rectifier diode, meticulously designed and produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to offer superior performance in a variety of electronic applications, making it an ideal choice for designers seeking reliability and efficiency.

Key Features:

  • High Reverse Voltage Capability: The HER603-T is capable of withstanding reverse voltages up to 300 volts, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss and better efficiency in operation, which is crucial for power-sensitive circuits.
  • Fast Switching Speed: The device offers fast switching capabilities, which is essential for applications requiring quick transitions, such as in switching power supplies and converters.
  • High Current Rating: It can handle a high forward surge current, which is beneficial for applications that experience momentary overloads.
  • Robust Thermal Performance: The HER603-T is designed to operate effectively over a wide temperature range, ensuring reliable performance even under thermal stress.

Applications:

The HER603-T is versatile and can be used in a broad spectrum of applications. It is particularly well-suited for:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Package and Quality:

The HER603-T comes in a DO-27 package, known for its durability and ease of mounting on printed circuit boards. Diodes Incorporated ensures that each product meets rigorous quality standards, providing customers with a reliable and consistent component for their electronic designs.

Conclusion:

In summary, the HER603-T high-efficiency rectifier diode from Diodes Incorporated stands out for its exceptional performance, robust design, and versatility across a wide range of applications. Its high reverse voltage capability, low forward voltage drop, fast switching speed, and high current rating make it a top choice for engineers and designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess