EN
  • EN
  • DE

GPR34330SMPTR-G1

Part No GPR34330SMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWM CONTROLLER / Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number GPR34330
Standard Package 1,000 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1060992-GPR34330SMPTR-G1
Ultra Librarian 3D Model Ultra Librarian GPR34330SMPTR-G1 CAD Model

Description

Introducing the GPR34330SMPTR-G1 from Diodes Incorporated

The GPR34330SMPTR-G1 is a cutting-edge product from Diodes Incorporated, renowned for its high-performance and reliability in power management applications. This advanced component is an essential building block for modern electronics, offering efficient voltage regulation and power conversion.

Key Features

  • High Efficiency: The GPR34330SMPTR-G1 is designed to maximize power efficiency, which is critical for reducing heat generation and improving the longevity of electronic devices.
  • Compact Design: With a small footprint, this product is ideal for space-constrained applications. Its compact size does not compromise on power or performance, making it a versatile choice for a wide range of electronic circuits.
  • Robust Power Handling: Capable of handling significant power levels, the GPR34330SMPTR-G1 is suitable for demanding environments where stable power delivery is essential.
  • Stable Operation: Stability is a hallmark of Diodes Incorporated products, and the GPR34330SMPTR-G1 ensures consistent performance even under varying load conditions.

Applications

The GPR34330SMPTR-G1 is suited for a variety of applications, making it a versatile choice for designers and engineers. It is commonly used in:

  • Power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Computing devices
  • Industrial systems

Quality and Reliability

As with all Diodes Incorporated components, the GPR34330SMPTR-G1 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and durability. Customers can trust this product to provide reliable service over its intended lifespan.

Environmental Considerations

Diodes Incorporated is committed to environmental stewardship. The GPR34330SMPTR-G1 is designed with eco-friendly materials and complies with international regulations on hazardous substances, making it a responsible choice for the environmentally conscious organization.

Whether you are designing power systems for consumer electronics or industrial machinery, the GPR34330SMPTR-G1 from Diodes Incorporated offers the performance, efficiency, and reliability that modern technology demands.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess