EN
  • EN
  • DE

GDZ4V3LP3-7

Part No GDZ4V3LP3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 250MW 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202583-GDZ4V3LP3-7
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 250 mW
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Ultra Librarian 3D Model Ultra Librarian GDZ4V3LP3-7 CAD Model

Description

Introducing the GDZ4V3LP3-7 Zener Diode from Diodes Incorporated

The GDZ4V3LP3-7 is a high-performance Zener diode crafted by the renowned manufacturer Diodes Incorporated. This compact component is designed to provide voltage regulation with high precision, making it an ideal choice for a variety of electronic applications. The device is housed in a small SOD-323 package, which is not only space-saving but also offers excellent thermal performance for its size.

Key Features

  • Nominal Zener Voltage: The GDZ4V3LP3-7 offers a nominal Zener voltage of 4.3V, ensuring stable voltage regulation for your circuits.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a reasonable amount of power, making it suitable for various low-power applications.
  • Package: The device comes in a SOD-323 package, known for its small footprint and minimal space requirement on PCBs.
  • High Stability: The Zener diode provides excellent stability and reliability, which is critical for maintaining consistent performance over time and under varying conditions.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device, contributing to energy savings in the application it is used in.
  • RoHS Compliant: Diodes Incorporated ensures that the GDZ4V3LP3-7 complies with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The GDZ4V3LP3-7 is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Power management circuits
  • Consumer electronics
  • Portable devices
  • Telecommunication systems
  • Computer peripherals

Whether you are designing a complex power management system or simply need a reliable voltage reference, the GDZ4V3LP3-7 from Diodes Incorporated is a superb choice that combines functionality with durability. Its small size and high precision make it an indispensable component for modern electronic designs.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. Ensure that your designs are powered safely and efficiently with the GDZ4V3LP3-7 Zener diode.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0438 $50.1510
2,780+ $0.0360 $100.0800
4,300+ $0.0349 $150.0700
5,935+ $0.0337 $200.0095
7,670+ $0.0326 $250.0420
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,800 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess