Diodes Incorporated GDZ16LP3-7 Zener Diode
The GDZ16LP3-7 from Diodes Incorporated is a high-performance, surface-mount Zener diode designed for applications requiring a precise voltage regulation and a high level of reliability. This diode is housed in a compact SOD-323 package, which is ideal for space-constrained applications. With its tight voltage tolerance and low leakage current, it is perfectly suited for use in voltage stabilization and regulation circuits.
The GDZ16LP3-7 has a nominal Zener voltage of 16V, making it suitable for a wide range of electronic circuits. It is characterized by its low Zener impedance and excellent clamping capability, which ensures stable performance even under stressful conditions. The diode's power dissipation is 500mW, which allows it to handle significant power levels without compromising its longevity or stability.
The device is also notable for its low thermal resistance, which ensures efficient heat dissipation and contributes to its reliability over extended periods of use. It is designed to meet the rigorous demands of industrial, commercial, and high-density circuit applications. Moreover, the GDZ16LP3-7 is compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.
Diodes Incorporated has designed the GDZ16LP3-7 with a green molding compound as part of their commitment to sustainable practices. This compound is free from halogens, antimony, and red phosphorous, aligning with current environmental regulations and customer expectations for eco-friendly components.
In summary, the GDZ16LP3-7 Zener diode is a robust, precise, and reliable component that offers designers a compact solution for voltage regulation needs. Its combination of features makes it an excellent choice for a variety of applications, including power management, protection circuits, and voltage reference designs.
| Product Features: |
| Zener Voltage: |
16V |
| Power Dissipation: |
500mW |
| Package: |
SOD-323 |
| Compliance: |
RoHS |
Learn more about the GDZ16LP3-7 Zener Diode