EN
  • EN
  • DE

GBPC3501W

Part No GBPC3501W
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 35 Amperes) | BRIDGE RECT 1P 100V 35A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 17.5A
Current - Reverse Leakage at Vr 5μA at 100V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC3501
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176991-GBPC3501W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC3501W CAD Model

Description

The GBPC3501W is a high-quality bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This electronic component is specifically engineered to convert alternating current (AC) into direct current (DC), making it an essential part of power supply units for a wide range of electronic devices and systems.

Key Features

  • High Current Rating: The GBPC3501W can handle a maximum average forward rectified current of 35A, making it suitable for high-power applications.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 100V, this bridge rectifier can withstand significant voltage spikes without damage.
  • Isolation Voltage: It features an isolation voltage of 1500V, providing excellent electrical isolation between the input and output.
  • Efficiency: The device is designed for efficient operation with minimal power losses, ensuring reliable performance and energy savings.
  • Surge Capacity: It can manage a high surge current capability, which is critical for handling inrush currents during startup or transient conditions.
  • Case Style: The GBPC3501W comes in a GBPC-W package, which is known for its sturdy construction and ease of mounting on a heatsink.

Applications

The versatile nature of the GBPC3501W makes it ideal for a variety of applications, including:

  • Power supplies for consumer electronics
  • Industrial equipment
  • Office machines
  • Telecommunication systems
  • Automotive applications

Reliability and Compliance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The GBPC3501W is no exception, as it is constructed with robust materials and tested rigorously to ensure it meets industry standards. It is also RoHS compliant, meaning it adheres to strict European Union regulations regarding the restriction of hazardous substances in electronic components.

Conclusion

In conclusion, the GBPC3501W bridge rectifier from Diodes Incorporated stands out for its high current capacity, voltage robustness, and efficient performance. Suitable for a variety of demanding applications, this component is a reliable choice for engineers and designers looking to build stable and durable power conversion systems.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess