EN
  • EN
  • DE

GBPC1510W

Part No GBPC1510W
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 15A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1P 1KV 15A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 7.5A
Current - Reverse Leakage at Vr 5μA at 1000V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC1510
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176978-GBPC1510W
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC1510W CAD Model

Description

Overview of GBPC1510W - Diodes Incorporated

The GBPC1510W is a robust, high-performance bridge rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is specifically engineered to convert alternating current (AC) into direct current (DC), making it an essential part of power supply units across a wide range of applications. With its superior design and reliability, the GBPC1510W has become a component of choice for engineers and designers in various industries.

Key Features

  • High Current Rating: The GBPC1510W is capable of handling a high forward current of 15A, which is suitable for handling substantial power requirements.
  • High Reverse Voltage: It has a peak reverse voltage (PRV) of 1000V, ensuring it can withstand high voltage stress.
  • Isolation Voltage: This bridge rectifier offers an isolation voltage of 1500V, providing additional safety and reliability in electrical isolation.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, accommodating extreme environmental conditions.
  • Efficient Heat Dissipation: The GBPC1510W comes in a through-hole package with a heat sink design, promoting efficient thermal management and longer operational life.
  • RoHS Compliant: The component is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The versatile GBPC1510W bridge rectifier can be found in a multitude of applications, such as:

  • Power Supplies
  • AC/DC Converters
  • Industrial Equipment
  • Telecommunication Systems
  • Motor Drives
  • Medical Devices

Product Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The GBPC1510W bridge rectifier is no exception, built to meet stringent quality standards to ensure performance and durability. Customers can also rely on Diodes Incorporated's comprehensive technical support for design-in assistance and service throughout the product's lifecycle.

In summary, the GBPC1510W from Diodes Incorporated is a reliable and efficient solution for converting AC to DC power in a wide array of electronic devices and systems. Its robust design, high current and voltage capabilities, and thermal efficiency make it an excellent choice for engineers looking for a dependable bridge rectifier.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9853 $51.8089
31+ $3.2700 $101.3700
48+ $3.1679 $152.0592
66+ $3.0657 $202.3362
85+ $2.9635 $251.8975
113+ $2.6569 $300.2297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess