EN
  • EN
  • DE

GBJ802-F

Part No GBJ802-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 8A GBJ / Bridge Rectifier Single Phase Standard 200 V Through Hole GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Mfr Diodes Incorporated
Series -
Package Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 8 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 4 A
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBJ
Supplier Device Package GBJ
Base Product Number GBJ802
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 15 pcs
Win Source Part Number 1382146-GBJ802-F
Ultra Librarian 3D Model Ultra Librarian GBJ802-F CAD Model

Description

The GBJ802-F from Diodes Incorporated is a robust bridge rectifier device designed for converting alternating current (AC) input into direct current (DC) output. This component is essential in power supply applications where a steady and reliable DC voltage is required. The GBJ802-F is housed in a GBJ package, which is known for its high thermal performance and compact footprint, making it suitable for a wide range of electronic equipment.

Key Features

  • High Current Capability: With a forward current of 8A, this bridge rectifier can handle a significant amount of current, making it ideal for moderate to high-power applications.
  • Peak Reverse Voltage: It can withstand peak reverse voltages up to 200V, providing a good margin for overvoltage transients.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
  • Isolation Voltage: It features an isolation voltage of 1500V, ensuring that the device can operate safely even in conditions where electrical isolation is critical.
  • High Surge Current Capability: The GBJ802-F can handle high surge currents, offering reliable performance during momentary overloads.

Applications

The GBJ802-F is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Adapters
  • On-board DC/DC converters
  • Lighting applications
  • Home appliances
  • Office equipment

Reliability and Safety

Constructed with high-quality materials, the GBJ802-F meets rigorous industry standards for reliability and safety. Its robust package ensures that the device can withstand mechanical stress and environmental factors, while its thermal characteristics allow for efficient heat dissipation. The bridge rectifier is also RoHS compliant, ensuring that it meets current environmental regulations by avoiding the use of hazardous substances.

Overall, the GBJ802-F from Diodes Incorporated is a reliable and efficient solution for AC to DC conversion in a wide range of electronic applications.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0646 $61.9380
70+ $1.6941 $118.5870
110+ $1.6412 $180.5320
150+ $1.5881 $238.2150
190+ $1.5352 $291.6880
255+ $1.3765 $351.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess