EN
  • EN
  • DE

GBJ1506-F

Part No GBJ1506-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 600V 15A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 7.5A
Current - Reverse Leakage @ Vr 10μA @ 600V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBJ
Win Source Part Number 1040804-GBJ1506-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GBJ1506-F CAD Model

Description

The GBJ1506-F from Diodes Incorporated is a high-quality bridge rectifier that is designed to convert alternating current (AC) input into direct current (DC) output with high efficiency and reliability. This component is a crucial element in power supplies and various electronic applications where a stable DC voltage is required from an AC source.

Key Features

  • Voltage Range: The GBJ1506-F offers a maximum repetitive peak reverse voltage of 600V, making it suitable for a wide range of applications that require a high voltage rating.
  • Current Rating: With a high forward current of 15A, this bridge rectifier can handle significant power requirements, providing a steady flow of current for your electronic circuits.
  • High Surge Current Capability: Designed to withstand surge currents, the GBJ1506-F can manage temporary overloads, ensuring long-term reliability and performance.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop which enhances power efficiency, reducing thermal stress and improving overall system performance.
  • Isolation Voltage: With an isolation voltage of 1500V from case to leads, it provides sufficient insulation to protect sensitive components in the circuit.

Package and Mounting

The GBJ1506-F comes in a standard GBJ package, which is known for its ease of mounting and solid construction. The package is designed for through-hole mounting, which allows for secure attachment to a printed circuit board (PCB) and efficient heat dissipation.

Applications

This bridge rectifier is widely used in a variety of applications including power supplies for personal computers, office equipment, home appliances, and industrial machinery. Its robust design ensures that it can perform reliably in demanding environments.

Environmental and Safety Standards

Diodes Incorporated ensures that the GBJ1506-F meets stringent environmental and safety standards. It is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances. Additionally, the component is designed to meet or exceed the requirements of industry standards, ensuring safety and reliability in its applications.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0953 $54.7650
115+ $0.8987 $103.3505
175+ $0.8707 $152.3725
240+ $0.8426 $202.2240
310+ $0.8145 $252.4950
415+ $0.7302 $303.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess