EN
  • EN
  • DE

GBJ1010

Part No GBJ1010
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 10A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 1KV 10A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 5A
Current - Reverse Leakage at Vr 10μA at 1000V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ1010
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176900-GBJ1010
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ1010 CAD Model

Description

Product Overview: GBJ1010 Bridge Rectifier from Diodes Incorporated

The GBJ1010 is a robust bridge rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is engineered to convert an input of alternating current (AC) into a steady output of direct current (DC), making it an essential component in power supply applications.

Key Features

  • High Current Capacity: The GBJ1010 is capable of handling a high forward current of 10A, making it suitable for a wide range of demanding applications.
  • Peak Reverse Voltage: It offers a peak reverse voltage (PRV) of 1000V, providing a high degree of protection against voltage surges and spikes.
  • Low Forward Voltage Drop: With a low forward voltage drop, this bridge rectifier ensures high efficiency and minimizes power loss during operation.
  • Isolation Voltage: It features an isolation voltage of 1500V, which helps to prevent electrical shorts and provides added safety.
  • Package: The GBJ1010 comes in a GBJ package, which is known for its reliability and robustness in various environmental conditions.

Applications

The GBJ1010 is widely used across different industries due to its high reliability and performance. Typical applications include:

  • Power supplies for consumer electronics
  • LED lighting
  • Adapters and battery chargers
  • Office machines and automation systems
  • Telecommunication devices

Technical Specifications

Parameter Value Forward Current (If) 10A Peak Reverse Voltage (PRV) 1000V Forward Voltage Drop (Vf) Typical: 1.1V Isolation Voltage (Viso) 1500V

For designers and engineers looking for a reliable bridge rectifier that can handle high voltages and currents, the GBJ1010 from Diodes Incorporated offers an excellent balance of performance and durability. Its robust design and technical specifications make it a go-to choice for a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3571 $51.7795
345+ $0.2930 $101.0850
530+ $0.2839 $150.4670
730+ $0.2747 $200.5310
945+ $0.2656 $250.9920
1,260+ $0.2381 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess