EN
  • EN
  • DE

GBJ1004-F

Part No GBJ1004-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 400V 10A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Bridge Rectifier Single Phase Standard 400 V Through Hole GBJ
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBJ
Case / Package GBJ
Family Name GBJ1004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number GBJ1004-FDI, GBJ1004F
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872599-GBJ1004-F
Ultra Librarian 3D Model Ultra Librarian GBJ1004-F CAD Model

Description

GBJ1004-F Bridge Rectifier Overview

The GBJ1004-F is a high-quality bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This electronic component is specifically crafted to convert an alternating current (AC) input into a direct current (DC) output, which is a crucial function in many power supply applications.

Key Features

  • High Current Capability: The GBJ1004-F is capable of handling a maximum average forward rectified current of 10A, making it suitable for high-current applications.
  • Peak Reverse Voltage: It has a peak reverse voltage (PRV) of 400V, providing a good margin for overvoltage transients.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is essential for energy-sensitive designs.
  • High Surge Current Capability: This bridge rectifier can withstand high surge current, ensuring reliability during momentary overloads.
  • Isolation Voltage: With an isolation voltage of 1500V from case to leads, it provides additional safety and stability in electrical circuits.

Package and Installation

The GBJ1004-F comes in a GBJ package which is designed for through-hole mounting. This package allows for easy installation and solid mechanical reliability. Its through-hole design also facilitates heat dissipation, which is critical for maintaining performance and longevity of the device.

Applications

Due to its robustness and high current handling capability, the GBJ1004-F is ideal for a variety of applications, including:

  • Power supplies for consumer electronics
  • LED lighting applications
  • Adapters and battery chargers
  • Office machines and automation systems
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated ensures that the GBJ1004-F meets the highest standards of quality and reliability. This bridge rectifier is a testament to the company's commitment to providing electronic components that excel in performance and durability. Whether for industrial, commercial, or residential use, the GBJ1004-F is an excellent choice for efficient and reliable AC to DC conversion.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1555 $57.7750
125+ $0.9482 $118.5250
190+ $0.9185 $174.5150
260+ $0.8889 $231.1140
340+ $0.8592 $292.1280
450+ $0.7704 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess