EN
  • EN
  • DE

AD572SD/883B

Part No AD572SD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT SAR PARALLEL ADC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 32-SBDIP-H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD572
Package Bulk
Product Status Obsolete
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel, Serial
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 32-CDIP (0.910", 23.12mm)
Supplier Device Package 32-SBDIP-H
Mounting Type Through Hole
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1345383-AD572SD/883B
Ultra Librarian 3D Model Ultra Librarian AD572SD/883B CAD Model

Description

The AD572SD/883B is a state-of-the-art, high-performance, single-chip analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is specifically crafted to meet rigorous industrial and military standards, offering exceptional reliability and durability for applications operating under extreme conditions.

Key Features

  • Resolution: The AD572SD/883B provides a 12-bit resolution, which ensures high precision in digital representation of the analog signals it processes.
  • Conversion Rate: With a fast conversion time, this ADC is capable of handling a substantial amount of data without compromising on accuracy, making it ideal for high-speed systems.
  • Input Range: It accommodates a versatile input range, which allows it to be used in a wide array of applications, from measurement to control systems.
  • Self-Calibration: The inclusion of an internal self-calibration feature means that the AD572SD/883B can maintain its accuracy over time, even in the face of environmental changes.
  • Temperature Range: Certified to operate effectively over a military temperature range, this ADC can withstand and perform in extreme temperature environments.
  • Package: The device comes in a hermetically sealed package, which ensures protection against environmental factors such as moisture and dust.

Applications

The AD572SD/883B is designed for use in systems where high accuracy and reliability are paramount. It is particularly suited for:

  • Avionics and aerospace instrumentation
  • High-reliability industrial equipment
  • Professional medical electronics
  • Hardened communication systems
  • Any other systems requiring high precision data acquisition under harsh conditions

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD572SD/883B is no exception. Meeting the stringent specifications of the 883B standard, this product is built for consistent performance and robustness. Whether used in mission-critical military applications or in demanding industrial environments, the AD572SD/883B ADC delivers the accuracy and dependability professionals require.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess