EN
  • EN
  • DE

GBJ1002-F

Part No GBJ1002-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 10A 200V GBJ / Diode Rectifier Bridge Single 200V 10A 4-Pin(4+Tab) Case GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 5A
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774980-GBJ1002-F
Popularity Medium
Supply and Demand Status Limited
Family Name GBJ1002
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GBJ1002-F CAD Model

Description

Description of Product GBJ1002-F from Diodes Incorporated

The GBJ1002-F is a high-performance, single-phase glass passivated bridge rectifier from Diodes Incorporated, designed for efficient and reliable operation in a variety of applications. This electronic component is a critical part of power conversion circuits, converting alternating current (AC) into direct current (DC) with minimal power loss and high efficiency.

Encased in a GBJ package, the GBJ1002-F boasts a low thermal resistance and high surge current capability, making it suitable for use in power supply units, adapters, and on-board DC/DC converters. The bridge rectifier is rated for a maximum repetitive peak reverse voltage (VRRM) of 200 volts, which ensures it can handle the demands of moderate voltage applications with ease.

With a forward current of 10A, the GBJ1002-F is capable of supporting a significant amount of current, making it ideal for use in high-power electronics. Moreover, its low forward voltage drop helps to reduce power loss and improve efficiency, which is particularly important in energy-sensitive designs.

The GBJ1002-F is designed with a high surge overload rating, which allows it to withstand transient over-voltage conditions, thereby providing additional protection to the electronic devices it powers. This feature is essential for applications that may experience sudden surges in power, such as industrial machinery and consumer electronics that are subjected to frequent power fluctuations.

Diodes Incorporated has designed the GBJ1002-F with reliability in mind, ensuring that it meets the stringent requirements of industrial and commercial electronic equipment. The bridge rectifier is also RoHS compliant, which means it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for manufacturers and consumers alike.

In summary, the GBJ1002-F from Diodes Incorporated is a versatile and robust bridge rectifier that offers high efficiency, thermal stability, and surge protection for a wide range of electrical applications. Its robust package and electrical characteristics make it a reliable choice for designers looking to create durable and efficient power conversion systems.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0320 $61.9200
140+ $0.8468 $118.5520
215+ $0.8204 $176.3860
295+ $0.7939 $234.2005
380+ $0.7674 $291.6120
505+ $0.6881 $347.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess