EN
  • EN
  • DE

FST834TA

Part No FST834TA
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823621-FST834TA
Ultra Librarian 3D Model Ultra Librarian FST834TA CAD Model

Description

Introducing the FST834TA from Diodes Incorporated

The FST834TA is a cutting-edge electronic component designed and manufactured by the renowned company Diodes Incorporated. This high-performance device is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

The FST834TA is a PNP transistor, which is a type of bipolar junction transistor (BJT). It is characterized by its ability to amplify current, making it an essential component in a wide range of applications. With its PNP configuration, the FST834TA is typically used in positive ground circuits and is well-suited for use as a switch or an amplifier in various electronic devices.

This transistor is known for its high current capacity and low voltage operation, making it an ideal choice for power management in portable devices. It can handle a continuous collector current of up to 3A, which is impressive for its size. Additionally, the FST834TA operates at a collector-emitter voltage (VCEO) of -30V, providing a good balance between power handling and energy efficiency.

The FST834TA comes in an SOT-223 package, which is a small and flat component with a metal tab for efficient heat dissipation. This package is widely used in the industry due to its convenient size and its ability to be mounted on a printed circuit board (PCB) with surface-mount technology (SMT). The SOT-223 package ensures that the FST834TA can be integrated into even the most space-constrained designs without compromising performance.

Diodes Incorporated has designed the FST834TA with reliability in mind. It features a robust thermal performance and is capable of operating over a wide temperature range, ensuring stable operation in various environmental conditions. Whether it's for audio amplifiers, power supplies, or motor control circuits, the FST834TA is a versatile component that offers consistent performance and longevity.

In summary, the FST834TA from Diodes Incorporated is a high-quality PNP transistor that provides efficient current amplification and switching capabilities. Its compact SOT-223 package, high current handling, and low voltage operation make it a valuable addition to any electronic design project.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess