EN
  • EN
  • DE

FSD273TA-B

Part No FSD273TA-B
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Diodes Incorporated
Win Source Part Number 265131-FSD273TA-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSD273TA-B CAD Model

Description

Introducing the FSD273TA-B Power Switch from Diodes Incorporated

Diodes Incorporated introduces the FSD273TA-B, a cutting-edge power switch designed for high-performance and energy-efficient applications. This device is an integral component for modern electronic systems, providing robust protection and control for power supply units.

Key Features and Benefits

  • High Current Tolerance: The FSD273TA-B is capable of handling high current demands, making it suitable for a wide range of power applications.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures safe operation by preventing overheating that could potentially damage the system.
  • Overcurrent Protection: The power switch comes with overcurrent protection, safeguarding connected devices from excessive current that could lead to failures.
  • Low Power Consumption: The FSD273TA-B is designed to operate with minimal power loss, contributing to the energy efficiency of the overall system.
  • Integrated Soft-Start: An integrated soft-start feature limits inrush current during startup, extending the life of the power supply and connected components.
  • Frequency Modulation: The device includes frequency modulation to minimize electromagnetic interference (EMI), ensuring compliance with regulatory standards and reducing noise in sensitive applications.

Applications

The FSD273TA-B is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Open-frame power supplies

Product Specifications

The FSD273TA-B features a compact design, enabling integration into various form factors without compromising on performance. Its specifications include:

  • Operating Range: Suitable for a wide voltage range
  • Package: Available in a convenient package that simplifies PCB design and manufacturing
  • Compliance: Meets international safety and performance standards

With the FSD273TA-B, Diodes Incorporated continues its tradition of delivering high-quality, reliable components that meet the evolving needs of modern electronics. Whether you are designing power supplies for consumer electronics or industrial systems, the FSD273TA-B offers the protection, efficiency, and performance required to create a superior product.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess