EN
  • EN
  • DE

FSD270TA

Part No FSD270TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARIABLE CAP CC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 36.3pF @ 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1040180-FSD270TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSD270TA CAD Model

Description

Introducing the FSD270TA - A Power Switching Solution from Diodes Incorporated

The FSD270TA is a cutting-edge power switching solution designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile integrated circuit is engineered to enhance the performance and reliability of power supply systems across a broad range of applications.

Key Features

  • High Efficiency: The FSD270TA boasts a low total power dissipation, contributing to higher efficiency in power conversion. This feature is essential for reducing energy consumption and heat generation in electronic devices.
  • Advanced Protection: Equipped with various protection mechanisms, the FSD270TA ensures the safety and longevity of electronic components. Over-voltage, over-current, and thermal shutdown features protect the power supply from potential damage caused by abnormal operating conditions.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications. The FSD270TA is available in a compact TO-220F-6L package, allowing for easy integration into various circuit designs.
  • Wide Operating Range: The device operates over a broad voltage and temperature range, making it suitable for a diverse set of environments and applications.

Applications

The FSD270TA's versatility makes it suitable for a myriad of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • Set-Top Boxes
  • Televisions and Monitors
  • Audio/Video Equipment

Technical Specifications

Below are some of the key technical specifications of the FSD270TA:

  • Integrated Pulse Width Modulation (PWM) Controller
  • Fixed Frequency Operation
  • Under-Voltage Lockout (UVLO) with Hysteresis
  • Low Start-Up Current and Low Operating Current
  • Built-In Soft-Start Function

With its robust feature set, the FSD270TA from Diodes Incorporated represents a reliable and efficient solution for modern power management challenges. Its integration of a PWM controller with advanced protection features makes it a smart choice for designers looking to optimize their power supply designs while ensuring safety and durability.

For more detailed information, including datasheets, application notes, and design resources, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5407 $59.4770
265+ $0.4437 $117.5805
405+ $0.4298 $174.0690
560+ $0.4160 $232.9600
720+ $0.4021 $289.5120
965+ $0.3605 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess