EN
  • EN
  • DE

FS1ME-7

Part No FS1ME-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description STANDARD RECOVERY RECTIFIER DO-2 / Diode Standard 1000 V 1A Surface Mount DO-219AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.6 µs
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 7.6pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-219AA
Supplier Device Package DO-219AA
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-FS1ME-7TR,31-FS1ME-7CT,31-FS1ME-7DKR
Standard Package 3,000
Win Source Part Number 1059799-FS1ME-7
Ultra Librarian 3D Model Ultra Librarian FS1ME-7 CAD Model

Description

Product Overview: Diodes Incorporated FS1ME-7

The FS1ME-7 is a high-performance, surface-mount Fast Recovery Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is part of the FSxME series, known for their efficiency and reliability in various electronic applications. With its compact SMA (DO-214AC) package, the FS1ME-7 is ideal for space-constrained applications where efficient energy conversion is required.

Key Features

  • High Reverse Voltage Capability: The FS1ME-7 is capable of withstanding reverse voltages up to 1000V, making it suitable for high-voltage requirements in power supply circuits.
  • Fast Reverse Recovery Time: With a reverse recovery time as low as 150ns, this rectifier ensures minimal energy loss and improved efficiency in switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (typically 1.3V at 1A) contributes to reduced power dissipation and improved thermal performance.
  • High Surge Current Capability: It can handle a surge current of up to 30A, providing robust performance against transient current spikes.
  • RoHS Compliant: The FS1ME-7 is compliant with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The versatile nature of the FS1ME-7 allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Environments

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The FS1ME-7 is no exception, undergoing rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this rectifier to deliver consistent performance over its lifespan, even in demanding conditions.

For designers and engineers looking for a reliable and efficient rectification solution, the FS1ME-7 from Diodes Incorporated stands out as a superior choice. Its combination of fast recovery time, high voltage capability, and low power loss makes it an essential component in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0743 $57.9540
1,895+ $0.0610 $115.5950
2,930+ $0.0591 $173.1630
4,045+ $0.0572 $231.3740
5,220+ $0.0554 $289.1880
6,995+ $0.0496 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess