EN
  • EN
  • DE

FP0730001

Part No FP0730001
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL SURFACE MOUNT / Crystal 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FP
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.045" (1.15mm)
Base Product Number FP0730001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 1,000
Win Source Part Number 1023244-FP0730001
Ultra Librarian 3D Model Ultra Librarian FP0730001 CAD Model

Description

The FP0730001 is a state-of-the-art semiconductor product from Diodes Incorporated, a leading manufacturer in the electronic components industry. This product is designed to cater to the needs of modern electronic circuits, providing high efficiency and reliability.

Key Features

  • High Performance: The FP0730001 offers exceptional performance metrics that make it suitable for a wide range of applications. Its design is optimized for low power consumption while maintaining high efficiency.
  • Durability: Constructed with robust materials, this product is designed to withstand the rigors of daily use in various electronic devices, ensuring a long operational life.
  • Precision: With precise manufacturing standards, the FP0730001 ensures consistent performance and is ideal for applications that require exacting specifications.
  • Compact Size: The small form factor of the FP0730001 makes it an excellent choice for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.

Applications

The FP0730001 is versatile and can be used in various applications, including:

  • Power Management Systems
  • Consumer Electronics
  • Automotive Electronics
  • Telecommunications
  • Industrial Control Units

Technical Specifications

The FP0730001 comes with a comprehensive set of technical specifications that define its operating characteristics. Customers are encouraged to review the product datasheet for detailed information on parameters such as voltage ratings, current capacity, power dissipation, operating temperature range, and packaging details.

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The FP0730001 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations. It is also supported by Diodes Incorporated’s extensive technical support and customer service.

For more information or to place an order for the FP0730001, please visit the Diodes Incorporated website or contact an authorized distributor.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Wurth Electronics Inc
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Interquip Electronics
Crystal 8.000MHz 12PF SMCE-5032 Series
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
Micro Crystal AG
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.5571

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess