EN
  • EN
  • DE

FN2500140

Part No FN2500140
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 25.000625MHZ CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FN
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FN2500140CT, FN2500140DKR, FN2500140TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872111-FN2500140
Ultra Librarian 3D Model Ultra Librarian FN2500140 CAD Model

Description

The FN2500140 from Diodes Incorporated is a high-performance, precision integrated circuit designed to cater to a wide range of applications requiring efficient power management and conversion. This product stands out for its reliability, durability, and the advanced technology that Diodes Incorporated is known for. The FN2500140 is an essential component for engineers and designers looking to enhance the performance of their electronic devices.

Key Features

  • High Efficiency: The FN2500140 is engineered to provide maximum efficiency, which is crucial for reducing heat generation and improving the overall lifespan of the product.
  • Compact Size: With its small footprint, this product is ideal for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Power Handling: It is capable of handling significant power levels, making it suitable for both low-power and high-power applications.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when the device is in a standby state, contributing to energy savings.
  • Wide Operating Temperature Range: The FN2500140 is designed to operate reliably across a broad temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The versatility of the FN2500140 allows it to be used in a multitude of applications, including but not limited to:

  • Power supply modules
  • Battery chargers
  • Energy management systems
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FN2500140 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the FN2500140 to perform consistently and effectively, even in the most demanding situations.

Technical Support and Resources

Diodes Incorporated provides comprehensive technical support and resources for the FN2500140, including datasheets, application notes, and design tools. Engineers and designers can access these resources to accelerate their design process and ensure optimal use of the product in their applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7351 $51.4570
170+ $0.6031 $102.5270
260+ $0.5843 $151.9180
355+ $0.5654 $200.7170
460+ $0.5466 $251.4360
615+ $0.4901 $301.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess