EN
  • EN
  • DE

FN1630021

Part No FN1630021
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 16.3840MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Base Resonator Crystal
Type XO (Standard)
Frequency 16.384MHz
Function Enable/Disable
Output CMOS
Supply Voltage (V) 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Maximum) 15mA
Mounting Style SMD
Manufacturer Package 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Current - Supply (Disable) (Maximum) 10μA
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808957-FN1630021
Ultra Librarian 3D Model Ultra Librarian FN1630021 CAD Model

Description

The FN1630021 from Diodes Incorporated is a state-of-the-art semiconductor device that offers a high degree of functionality for a wide range of electronic applications. This component is designed to meet the rigorous demands of modern electronic circuits, providing reliable performance in a compact form factor.

Key Features

  • High Efficiency: The FN1630021 is engineered for maximum efficiency, which is essential for power-sensitive applications. Its design helps in reducing power loss and improving overall system efficiency.
  • Durability: Constructed with robust materials, this product is capable of withstanding harsh conditions, making it suitable for industrial and automotive applications that require a high level of reliability and longevity.
  • Low Power Consumption: It is optimized for low power consumption, which is particularly beneficial for battery-powered devices, helping to extend their operational lifespan.
  • Compact Size: The miniature footprint of the FN1630021 makes it ideal for use in space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the FN1630021 allows it to be used in a diverse array of applications, including but not limited to:

  • Power Management Systems
  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

The FN1630021 boasts impressive technical specifications that ensure it meets the needs of even the most demanding electronic designs. These specifications include a wide operating temperature range, high current handling capabilities, and compatibility with various control interfaces.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The FN1630021 is manufactured in compliance with stringent industry standards, ensuring both reliability and performance. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

The FN1630021 from Diodes Incorporated is an exemplary component that combines efficiency, durability, and compact size, making it a top choice for designers looking to enhance their electronic products. Its broad application range and adherence to quality standards make it a versatile and dependable solution for a multitude of electronic circuits and systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess