EN
  • EN
  • DE

SXF550007

Part No SXF550007
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ SX
Package Bulk
Base Resonator Crystal
Type XO (Standard)
Frequency 155.52 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 30mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 10µA
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284926-SXF550007
Ultra Librarian 3D Model Ultra Librarian SXF550007 CAD Model

Description

Introducing Product SXF550007 from Diodes Incorporated

Diodes Incorporated proudly presents the SXF550007, a state-of-the-art semiconductor component designed to meet the rigorous demands of modern electronic applications. This product exemplifies the company's commitment to providing high-quality, reliable, and efficient solutions for a wide range of industrial, commercial, and consumer devices.

Key Features

  • High Performance: The SXF550007 is engineered to deliver exceptional performance under a variety of conditions, ensuring stable operation and longevity.
  • Energy Efficiency: With its focus on energy conservation, this product is ideal for applications where power consumption is a critical factor, helping to reduce the overall energy footprint of the devices it powers.
  • Compact Design: The compact form factor of the SXF550007 allows for easy integration into space-constrained designs, providing flexibility for engineers and designers.
  • Durability: Constructed with robust materials, the SXF550007 is built to withstand harsh environments and provide consistent performance over its lifespan.
  • Versatility: This component is suitable for a multitude of applications, ranging from consumer electronics to industrial automation systems, offering a versatile solution for various circuit designs.

Applications

The SXF550007 is versatile enough to be used in a diverse array of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Portable devices
  • Telecommunication infrastructure
  • Medical equipment

Quality Assurance

Diodes Incorporated ensures that the SXF550007, like all its products, undergoes rigorous testing and quality control measures. This guarantees that each component meets the highest standards of quality and reliability that customers have come to expect from the brand.

About Diodes Incorporated

Diodes Incorporated is a leading manufacturer in the semiconductor market, known for its comprehensive range of products that cater to a vast spectrum of electronic applications. The company's dedication to innovation, quality, and customer service has cemented its position as a trusted name in the industry.

For more information on the SXF550007 or to view detailed specifications, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess