EN
  • EN
  • DE

FMMV2101TA

Part No FMMV2101TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARI CAP 30V 6.8PF SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 7.5pF @ 4V, 1MHz
Capacitance Ratio 3.3
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 450 @ 4V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 095339-FMMV2101TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMV2101TA CAD Model

Description

The FMMV2101TA from Diodes Incorporated is a high-performance, Silicon Tuning Diode designed for a wide range of applications. This diode is specifically tailored for VCO (Voltage-Controlled Oscillator) and VCXO (Voltage-Controlled Crystal Oscillator) applications where precise modulation and tuning are required. Its excellent C-V characteristics make it ideal for use in RF and microwave circuits.

Key Features:

  • Low Series Resistance: The FMMV2101TA boasts a low series resistance, which enhances its performance in high-frequency applications by minimizing signal loss.
  • High Q-Factor: With a high Q-factor, this tuning diode ensures minimal energy dissipation, making it suitable for high-Q resonant circuits.
  • Wide Voltage Range: It operates effectively over a broad range of tuning voltages, providing designers with flexibility in voltage-controlled applications.
  • Consistent Capacitance Change: The diode offers a smooth and predictable capacitance change with voltage variations, which is critical for maintaining stable frequency control.

Applications:

  • RF and Microwave Tunable Filters
  • Voltage-Controlled Oscillators (VCOs)
  • Voltage-Controlled Crystal Oscillators (VCXOs)
  • Phase-Locked Loops (PLLs)
  • Electronic Tuning Systems

The FMMV2101TA is packaged in a compact SOD-323 configuration, which not only saves space on the PCB but also provides robustness and reliability in various operating conditions. Its small form factor makes it an excellent choice for portable and space-constrained applications.

Manufactured by Diodes Incorporated, a leading company in the semiconductor market, the FMMV2101TA is built with high-quality materials ensuring longevity and consistent performance. Its precise manufacturing process guarantees that each diode meets the high standards expected by industry professionals.

Whether you're designing tunable RF components, fine-tuning a VCO for a communication system, or integrating a VCXO into a timing solution, the FMMV2101TA provides the performance and reliability required to meet your design needs.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,565+ $0.0901 $231.1065
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess