EN
  • EN
  • DE

FL2600182Q

Part No FL2600182Q
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL SURFACE MOUNT / Crystal 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
Base Product Number FL2600182
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Standard Package 3,000
Win Source Part Number 1002346-FL2600182Q
Ultra Librarian 3D Model Ultra Librarian FL2600182Q CAD Model

Description

The FL2600182Q is a cutting-edge semiconductor component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is specifically engineered to meet the demanding needs of modern electronic applications, providing both reliability and performance.

Key Features

  • High Efficiency: The FL2600182Q boasts exceptional energy efficiency, which is crucial for minimizing power consumption in electronic devices.
  • Durability: Constructed with robust materials, this product offers enhanced durability and a long operational lifespan, even under challenging conditions.
  • Compact Design: Its compact form factor makes it an ideal choice for space-constrained applications, without compromising on power or functionality.
  • Thermal Performance: Excellent thermal management ensures that the FL2600182Q operates effectively across a wide range of temperatures.
  • Electrical Stability: With stable electrical characteristics, this product delivers consistent performance, which is essential for sensitive electronic circuits.

Applications

The versatile nature of the FL2600182Q allows it to be used in a variety of applications, including:

  • Power management solutions
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication devices

Technical Specifications

The FL2600182Q comes with a detailed set of technical specifications that outline its electrical and physical characteristics. These specifications include voltage ratings, current capacity, power dissipation, packaging details, and environmental compliance. Customers are encouraged to review the datasheet for comprehensive technical information to ensure compatibility with their specific applications.

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The FL2600182Q is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent standards expected by the industry. Customers can trust in the reliability and performance of this product for their critical electronic designs.

For more information or to place an order, please contact Diodes Incorporated or an authorized distributor. The FL2600182Q is poised to be an essential component in your next electronic project.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess