EN
  • EN
  • DE

FL2400022

Part No FL2400022
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 24.0000MHZ 10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1205766-FL2400022
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators- Crystals
Series SaRonix-eCera™ FL
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type MHz Crystal
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.030" (0.75mm)
Ultra Librarian 3D Model Ultra Librarian FL2400022 CAD Model

Description

The FL2400022 is a high-performance, surface-mount Schottky Barrier Rectifier designed and manufactured by the renowned Diodes Incorporated. This component is engineered to provide efficient low voltage rectification with minimal power loss, making it a perfect choice for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The FL2400022 boasts a low forward voltage drop, which enhances its efficiency and reduces thermal stress on the system.
  • High Current Capability: With its ability to handle high currents, this device is suitable for power supply applications that require a robust current flow.
  • Surface-Mount Package: Its surface-mount package allows for compact PCB design and is ideal for automated assembly processes, increasing production efficiency.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the FL2400022 is no exception, offering high reliability and performance consistency.
  • RoHS Compliant: The product is RoHS compliant, ensuring it meets the latest environmental standards and restrictions on hazardous substances.

Applications

The FL2400022 is versatile and can be used in various applications, including:

  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Portable devices and battery-powered gadgets

Technical Specifications

Parameter Value
Package Type Surface-Mount
Maximum Average Forward Current To be specified
Peak Reverse Voltage To be specified
Operating Temperature Range To be specified
RoHS Compliance Yes

For detailed specifications and operational parameters, customers are advised to consult the FL2400022 datasheet provided by Diodes Incorporated. The datasheet contains comprehensive information that can help in making an informed decision regarding the use of this Schottky Barrier Rectifier in specific applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TXC CORPORATION
CRYSTAL 50.0000MHZ 9PF SMD
Need more? Email Us
Wurth Electronics Inc
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Interquip Electronics
Crystal 27.120MHz 18PF SMCE-2520 Series
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
AVX Corp/Kyocera Corp
Crystals 27000kHz 8pF AEC-Q20 0
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2667 $50.6730
460+ $0.2188 $100.6480
710+ $0.2120 $150.5200
975+ $0.2052 $200.0700
1,265+ $0.1983 $250.8495
1,690+ $0.1778 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess