EN
  • EN
  • DE

FK5000004

Part No FK5000004
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM3225 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 31 Weeks
Features XO (Standard) - Oscillator - 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FK
Package Reel - TR
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872006-FK5000004
Ultra Librarian 3D Model Ultra Librarian FK5000004 CAD Model

Description

Diodes Incorporated introduces the FK5000004, a state-of-the-art semiconductor device that exemplifies the company's commitment to providing high-quality components for the electronics industry. This product is designed to cater to a wide range of applications, offering reliability and performance that engineers and designers can trust.

Key Features

  • High Precision: The FK5000004 is engineered to deliver precise operation, ensuring accurate performance in critical applications.
  • Durability: Manufactured with robust materials, the FK5000004 is built to withstand challenging conditions and provide a long operational lifespan.
  • Energy Efficiency: This component is optimized for low power consumption, making it an ideal choice for energy-sensitive designs.
  • Compact Form Factor: The compact size of the FK5000004 allows for seamless integration into space-constrained designs without compromising functionality.

Applications

The FK5000004 from Diodes Incorporated is versatile and can be utilized in various applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial automation
  • Telecommunication infrastructure

Technical Specifications

The FK5000004 boasts an impressive set of technical specifications that underscore its performance capabilities:

Parameter Specification
Operating Temperature -55°C to +150°C
Package Industry-standard package
Quality Meets or exceeds industry standards

Ordering Information

To acquire the FK5000004 or to request more information, customers can contact Diodes Incorporated's sales department or authorized distributors. The company provides full support and documentation to facilitate product integration and ensure customer satisfaction.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3959 $62.8155
105+ $1.1455 $120.2775
160+ $1.1096 $177.5360
220+ $1.0738 $236.2360
280+ $1.0381 $290.6680
375+ $0.9307 $349.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess