EN
  • EN
  • DE

FD4000115

Part No FD4000115
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC SEAM5032 SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868030-FD4000115
Ultra Librarian 3D Model Ultra Librarian FD4000115 CAD Model

Description

Product Overview: Diodes Incorporated FD4000115

Diodes Incorporated presents the FD4000115, a high-performance, energy-efficient power management integrated circuit designed to meet the rigorous demands of modern electronic devices. This cutting-edge component is an ideal solution for a wide range of applications including consumer electronics, automotive systems, industrial controls, and telecommunication equipment.

Key Features

  • High Efficiency: The FD4000115 is engineered for maximum power conversion efficiency, which helps in reducing the heat generation and improving the reliability of the end product.
  • Compact Design: With its small form factor, the FD4000115 is perfect for space-constrained applications, providing a high level of integration without compromising on performance.
  • Robust Power Handling: This device is capable of handling substantial power levels, making it suitable for high-power applications.
  • Wide Operating Temperature Range: The FD4000115 is designed to operate over a broad temperature range, ensuring performance stability across various environmental conditions.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, contributing to the energy efficiency of the overall system.

Applications

  • Portable and Mobile Devices
  • Automotive Electronics
  • Power Supply Modules
  • Industrial Control Systems
  • Networking and Telecommunication Equipment

The FD4000115 by Diodes Incorporated is built with reliability in mind, ensuring that it not only meets but exceeds the performance requirements of a broad spectrum of electronic devices. Its superior power efficiency aids in extending the battery life of portable devices and contributes to the energy-saving features of consumer electronics. For designers and engineers looking for a power management solution that offers both high efficiency and compactness without sacrificing power handling capabilities, the FD4000115 stands out as an exemplary choice.

With its robust feature set and versatile application range, the FD4000115 is poised to be a go-to component for innovative designs that require a reliable and efficient power management system. Diodes Incorporated continues to push the boundaries of power management technology with products like the FD4000115, ensuring that your electronic devices operate at their best.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess