Product Overview: ESDA25WC/J from Diodes Incorporated
The ESDA25WC/J is a robust electrostatic discharge (ESD) protection device designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to safeguard sensitive electronic components against the detrimental effects of ESD, which can cause immediate or latent damage to electronic circuits.
Key Features
- Bi-directional Protection: The ESDA25WC/J offers bi-directional clamping which makes it ideal for protecting lines where the signal polarity is bidirectional or alternating.
- Low Clamping Voltage: It ensures that any ESD strikes are clamped at a low voltage, thereby minimizing the risk of damage to the protected component.
- High ESD Immunity: With its capability to withstand ESD discharges, this device exceeds the highest level specified by the IEC 61000-4-2 international standard, ensuring superior protection for your electronic devices.
- Low Leakage Current: The ESDA25WC/J is characterized by a very low leakage current, which is essential for maintaining battery life in portable applications and for the overall power efficiency of the system.
- Fast Response Time: Its response time to an ESD event is extremely fast, providing immediate protection upon detection of an ESD surge.
- Compact Package: The device comes in a small and compact package, making it suitable for space-constrained applications while still providing effective ESD protection.
Applications
The ESDA25WC/J is versatile and can be used in a wide range of applications. It is particularly useful in protecting high-speed data lines and I/O ports in:
- Consumer electronics such as smartphones, tablets, and laptops
- Communication systems including network ports and telecommunication devices
- USB interfaces, HDMI ports, and other high-speed data interfaces
- Industrial controls and automotive electronics where reliability is critical
Reliability and Compliance
Diodes Incorporated is committed to delivering high-quality products. The ESDA25WC/J is manufactured in facilities that are certified to ISO 9001:2015 and IATF 16949:2016 standards, ensuring that the product meets the highest levels of quality and reliability. Additionally, it is compliant with the RoHS Directive 2011/65/EU, meaning it is free from hazardous substances commonly restricted in electronic equipment.
By choosing the ESDA25WC/J for your ESD protection needs, you are selecting a product that offers industry-leading performance and reliability, backed by Diodes Incorporated's commitment to quality.