EN
  • EN
  • DE

ES1JWF-7

Part No ES1JWF-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE STD 1A SMD / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 452040-ES1JWF-7
Ultra Librarian 3D Model Ultra Librarian ES1JWF-7 CAD Model

Description

Product Overview: ES1JWF-7 from Diodes Incorporated

The ES1JWF-7 is a cutting-edge rectifier diode product from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-efficiency, surface-mount device is designed to provide fast switching capabilities with minimal power loss, making it an ideal component for a wide range of electronic applications. It is particularly suited for use in high-frequency rectification and freewheeling applications in power supplies, inverters, and converters.

Key Features

  • High Efficiency: The ES1JWF-7 is designed with the efficiency in mind, featuring a low forward voltage drop that ensures reduced power dissipation and improved thermal performance.
  • Fast Switching Speed: With its fast reverse recovery time, the device is capable of handling high-speed switching, which is critical for modern electronic circuits.
  • High Current Capability: This diode can handle a high average rectified forward current, making it suitable for circuits with higher current demands.
  • Thermal Stability: The device operates over a wide temperature range, maintaining its performance even under varying environmental conditions.
  • Surface-Mount Package: The ES1JWF-7 comes in a compact, surface-mount SMAF package, making it easy to integrate into various PCB designs and saving valuable board space.

Applications

The versatility of the ES1JWF-7 makes it a perfect fit for numerous applications, including:

  • Power management systems
  • DC-DC converters
  • Automotive systems
  • LED lighting
  • Battery charging circuits
  • Telecommunication equipment

Reliability and Quality

Diodes Incorporated is renowned for its commitment to quality and reliability. The ES1JWF-7 is no exception and is manufactured to meet the highest industry standards. It is RoHS compliant, ensuring that it meets the environmental regulations by avoiding the use of hazardous substances. Moreover, the device's robust construction guarantees long-term reliability for critical applications where component failure is not an option.

In summary, the ES1JWF-7 from Diodes Incorporated is a superior choice for engineers and designers looking for a reliable, high-performance rectifier diode that can enhance the efficiency and durability of their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess