EN
  • EN
  • DE

DZ23C10-7

Part No DZ23C10-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 10V SOT23-3 / Zener Diode Array 1 Pair Common Cathode 10 V 300 mW ±5% SOT-23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 15 Ohms
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number DZ23C10
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DZ23C10DITR,DZ23C10CT,DZ23C10TR,DZ23C10TR-ND,DZ23C10CT-ND,DZ23C107,DZ23C10,DZ23C10DICT
Standard Package 3,000
Win Source Part Number 1324869-DZ23C10-7
Ultra Librarian 3D Model Ultra Librarian DZ23C10-7 CAD Model

Description

The DZ23C10-7 is a high-performance, dual common-cathode Zener diode designed for applications requiring a precise voltage regulation and a high level of reliability. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product is a testament to the company's commitment to providing robust and durable electronic components.

Key Features

  • Voltage Regulation: The DZ23C10-7 offers excellent voltage stability, making it an ideal choice for providing reference voltages in numerous electronic circuits.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can withstand reasonable levels of power while maintaining its functionality.
  • Dual Diode Configuration: The common-cathode design allows for the use of two Zener diodes in a single package, saving space and reducing component count in circuit designs.
  • Package: Encased in a small SOT-23 package, the DZ23C10-7 is optimized for high-density mounting and is well-suited for space-constrained applications.

Applications

The versatility of the DZ23C10-7 allows it to be used in a wide range of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage reference in analog circuits
  • Energy management systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the DZ23C10-7 meets the highest quality and reliability standards. Each component undergoes rigorous testing and quality control measures to guarantee performance even in the most demanding conditions. The DZ23C10-7 is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of eco-friendly products.

For engineers and designers seeking a dependable voltage regulation solution, the DZ23C10-7 from Diodes Incorporated stands out as a component that delivers both performance and durability.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1987
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess