EN
  • EN
  • DE

DUSBULC6-CSP4-7

Part No DUSBULC6-CSP4-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3V U-WLB0808-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff 3V
Voltage - Breakdown (Minimum) 6V
Power - Peak Pulse 70W
Power Line Protection Yes
Applications HDMI
Capacitance at Frequency 1.2pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, WLBGA
Supplier Device Package U-WLB0808-4
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 753005-DUSBULC6-CSP4-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DUSBULC6-CSP4-7 CAD Model

Description

Product Overview: DUSBULC6-CSP4-7 from Diodes Incorporated

The DUSBULC6-CSP4-7 is a high-performance, ultra-low capacitance TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated to provide superior protection for electronic devices against electrostatic discharge (ESD) and other voltage-induced transient events. This component is specifically engineered to safeguard high-speed data lines and I/O ports in a wide range of applications, including mobile phones, laptops, and other portable devices where space is at a premium and protection is essential.

Key Features

  • Ultra-Low Capacitance: With a typical capacitance of only 0.5pF, the DUSBULC6-CSP4-7 ensures high signal integrity for high-speed data lines without compromising on protection.
  • Enhanced ESD Protection: It is capable of withstanding ESD strikes up to ±15kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for sensitive electronic components.
  • Small Form Factor: The CSP (Chip Scale Package) measures a mere 1.0mm x 0.6mm, making it an ideal solution for space-constrained applications.
  • Low Clamping Voltage: The device offers a low dynamic resistance and clamping voltage, which minimizes stress on the protected circuit during transient conditions.
  • Bidirectional Protection: The DUSBULC6-CSP4-7 provides bidirectional transient voltage protection, ensuring that both lines are equally protected from surge events.
  • Fast Response Time: The TVS diode reacts in picoseconds to transient events, offering immediate protection against voltage spikes.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in various international markets.

Applications

The DUSBULC6-CSP4-7 is versatile and can be used in a variety of applications where data line protection is critical. It is particularly well-suited for:

  • USB 2.0 and 3.0 power and data lines
  • HDMI, MIPI, DisplayPort, and Thunderbolt interfaces
  • Smartphones, tablets, and other portable electronic devices
  • High-speed signal lines requiring minimal signal attenuation
  • Consumer electronics with a focus on compact design

Diodes Incorporated's commitment to quality and performance is evident in the DUSBULC6-CSP4-7, making it a reliable choice for designers looking to enhance the durability and longevity of their products against the rigors of daily use and unexpected electrical transients.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess