EN
  • EN
  • DE

DT1446-04SO-7

Part No DT1446-04SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 6VC SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8.5V
Peak Pulse Current(Ippm) 4.7A (8/20μs)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1035509-DT1446-04SO-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DT1446-04SO-7 CAD Model

Description

Overview of Diodes Incorporated's DT1446-04SO-7

The DT1446-04SO-7 from Diodes Incorporated is a high-performance device designed to provide superior protection for electronic equipment. This product is specifically engineered to safeguard sensitive circuitry from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transient events. The compact design and robust protection features make it an ideal choice for a wide range of applications, including mobile devices, personal electronics, and industrial equipment.

Key Features

  • ESD Protection: The DT1446-04SO-7 offers excellent ESD immunity, ensuring that electronic components remain safe from sudden electrostatic events. It meets the IEC 61000-4-2 standard, which is critical for devices that are frequently handled or are in close proximity to human operators.
  • Low Clamping Voltage: This device boasts a low clamping voltage, which is crucial for protecting sensitive electronics from voltage spikes. It ensures that the voltage is quickly clamped to a safe level, preventing potential damage to downstream components.
  • Low Capacitance: With its low input capacitance, the DT1446-04SO-7 minimizes signal degradation, making it suitable for high-speed data lines where maintaining signal integrity is paramount.
  • Small Form Factor: The small SOD-323 package allows for space-saving PCB design, which is particularly beneficial in compact electronic assemblies.

Applications

The DT1446-04SO-7 is versatile and can be used in a variety of applications, including:

  • Portable Electronics: Smartphones, Tablets, and Laptops
  • Communication Systems: Network Ports, LAN/WAN Equipment
  • Consumer Electronics: Digital Cameras, MP3 Players, and Gaming Consoles
  • Industrial Controls: PLCs, Sensors, and Actuators

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the DT1446-04SO-7 is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance even under the most demanding conditions. Whether you're designing consumer electronics or industrial systems, the DT1446-04SO-7 is an excellent choice for ESD protection.

For detailed specifications and application notes, or to request samples, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,100 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess