EN
  • EN
  • DE

DT1140-04LP-7

Part No DT1140-04LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 60W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -55°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package U-DFN2510-10
Win Source Part Number 040118-DT1140-04LP-7
Family Name DT1140-04LP
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DT1140-04LP-7 CAD Model

Description

The DT1140-04LP-7 from Diodes Incorporated is a cutting-edge ESD (Electrostatic Discharge) protection device that offers robust defense for electronic components against electrostatic discharge and transient voltage spikes. This device is specifically designed to safeguard sensitive electronics in a variety of applications, including mobile phones, portable devices, and high-speed data lines.

Key Features

  • Low Clamping Voltage: The DT1140-04LP-7 ensures that any transient voltages are clamped at a low level, protecting sensitive circuits from damage.
  • Low Capacitance: With its low loading capacitance, this device is ideal for high-speed applications where signal integrity is paramount.
  • ESD Protection: It offers excellent protection against ESD, exceeding the IEC 61000-4-2 (Level 4) standard.
  • Multi-Line Protection: This component can protect up to four data or power lines simultaneously, making it a versatile choice for various circuit configurations.
  • Small Package Size: The DT1140-04LP-7 comes in a compact DFN1006-2 package, which is perfect for space-constrained applications.

Applications

The DT1140-04LP-7 is suitable for a broad range of applications, including:

  • Portable electronic devices
  • Smartphones and tablets
  • USB interfaces and other high-speed data lines
  • Consumer electronics
  • Wearable technology

Technical Specifications

With a breakdown voltage of 6V and a maximum clamping voltage of 15V at 1A, the DT1140-04LP-7 provides efficient protection while maintaining signal fidelity. It also features a low leakage current of less than 0.1µA, ensuring minimal impact on the overall power consumption of the device it is protecting.

Conclusion

The DT1140-04LP-7 from Diodes Incorporated is an essential component for any design requiring reliable ESD protection. Its combination of low clamping voltage, low capacitance, and small form factor makes it an excellent choice for designers looking to enhance the durability of their electronic products without compromising on performance or space.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1489 $50.6260
820+ $0.1222 $100.2040
1,270+ $0.1184 $150.3680
1,750+ $0.1145 $200.3750
2,260+ $0.1107 $250.1820
3,025+ $0.0993 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess