EN
  • EN
  • DE

DMTH4007SK3-13

Part No DMTH4007SK3-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CHA 40V 17.6A DPAK / 40V 175C N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 17.6A , 76A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6mOhm at 20A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 41.9nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2082pF at 25V
Power Dissipation (Maximum) 3.1W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252, (D-Pak)
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805983-DMTH4007SK3-13
Ultra Librarian 3D Model Ultra Librarian DMTH4007SK3-13 CAD Model

Description

DMTH4007SK3-13 - High-Efficiency Rectifier from Diodes Incorporated

The DMTH4007SK3-13 is a high-performance surface-mount Schottky Barrier Rectifier designed by Diodes Incorporated, renowned for their reliable and innovative semiconductor solutions. This component is specifically engineered to offer low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management applications.

With its robust design, the DMTH4007SK3-13 boasts a maximum average forward rectified current of 1A, allowing it to handle significant power without performance degradation. The rectifier operates with a peak repetitive reverse voltage of 40V, ensuring stability and reliability in circuits with moderate voltage requirements. Its low forward voltage drop helps to minimize power loss and improve efficiency, which is critical in portable and battery-powered devices.

The DMTH4007SK3-13 features a low power loss, high efficiency, low forward voltage drop, and high surge capability, which make it suitable for use in a variety of applications, including DC/DC converters, freewheeling diodes, power supply devices, and reverse battery protection circuits. Its compact SOD-123F package is designed to optimize board space, which is particularly beneficial in applications where space is at a premium.

Key Features:

  • Package Type: SOD-123F
  • Max Average Forward Rectified Current: 1A
  • Peak Repetitive Reverse Voltage: 40V
  • Low Forward Voltage Drop
  • High Surge Capability
  • Operating Junction Temperature Range: -55°C to +150°C

The DMTH4007SK3-13 is not only efficient but also reliable, with an operating junction temperature range of -55°C to +150°C, which ensures stable operation across a wide range of environmental conditions. This component is also lead-free, halogen-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Whether you are designing power supplies, optimizing power consumption in portable devices, or looking for a high-efficiency rectifying solution, the DMTH4007SK3-13 from Diodes Incorporated is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess