EN
  • EN
  • DE

DMT69M8LFV-7

Part No DMT69M8LFV-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 60V 45A POWERDI3333 / 60V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 9.5mOhm at 13.5A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 33.5nC at 10V
Maximum Vgs ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1925pF at 30V
Power Dissipation (Maximum) 42W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806715-DMT69M8LFV-7
Ultra Librarian 3D Model Ultra Librarian DMT69M8LFV-7 CAD Model

Description

DMT69M8LFV-7 Power Diode by Diodes Incorporated

The DMT69M8LFV-7, a robust and efficient power diode from Diodes Incorporated, is designed to meet the rigorous demands of modern electronic applications. This diode is a part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and performance. It is a versatile component suitable for a variety of applications, including power management, protection circuits, and signal rectification.

Key Features:

  • Low Forward Voltage Drop: The DMT69M8LFV-7 ensures minimal energy loss during conduction, thanks to its low forward voltage drop. This characteristic makes it an excellent choice for applications where efficiency is a priority.
  • High Surge Current Capability: With the ability to handle high surge currents, this diode is well-suited for circuits that may experience occasional overcurrent conditions, ensuring reliability and robustness.
  • Fast Switching Speed: The fast switching speed of the DMT69M8LFV-7 makes it ideal for high-frequency applications, contributing to reduced switching losses and improved overall performance.
  • Power Dissipation: It features a power dissipation rating that ensures safe operation under typical electrical conditions, providing a reliable solution for power conversion and management tasks.
  • Compact Package: Encased in a small and compact SOT-523 package, the DMT69M8LFV-7 is designed for space-constrained applications without compromising on power handling capabilities.

Applications:

  • DC-DC Converters
  • Power Supply Units
  • Automotive Systems
  • Telecommunication Equipment
  • Battery Management Systems
  • LED Lighting

The DMT69M8LFV-7 by Diodes Incorporated is a testament to the company's commitment to providing high-quality, durable, and efficient components for the electronics industry. Whether it's for industrial, commercial, or consumer applications, this power diode is engineered to deliver top-notch performance where it matters most. With its combination of fast switching, low power loss, and high surge current capability, the DMT69M8LFV-7 is a reliable choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5066 $50.6600
215+ $0.4746 $102.0390
330+ $0.4585 $151.3050
470+ $0.4265 $200.4550
610+ $0.4104 $250.3440
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess